D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2110130
Dsub Stamped Signal 3A Dual Port RA PCB
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
STACKED D SUB CONN, 9P PLUG-PLUG, TH; D Sub Shell Size:DE; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Termination Type:Solder; Contact Material:Copper Alloy; Product Range:17H Series RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17H2110130 | L17H2110130 | L17H2110130-ND | 99K8996 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Stacked D Sub Conn, 9P Plug-Plug, Th; D Sub Shell Size Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Through Hole | Solder | ||
| Voltage Rating | 250 volts | 250 volts |