D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 25 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1
Dsub IP67 waterproof, SD 25M G/F,R/A,wit
DSUB IP67 WATERPROOF, SD 25M G/F
Dsub IP67 waterproof, SD 25M G/F,R/A,without metal brackets or boardlocsk / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17ED25P30 | L17ED25P30 | 664-L17ED25P30-ND | 89AH9659 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub Ip67 Waterproof, Sd 25M G/f,r/a,without Metal Brackets Or Boardlocsk / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | |||
| Category | D-Sub Connector | |||
| Mounting | Panel Mount, Through Hole, Right Angle |