D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, High Temp Std Density, H=6.02mm (0.237in), 25 Pin, Bright Tin Shell+Grounding Dimples, 0.76m (30 in) Gold, 4-40 Removable Front Screwlock, 4-40 Threaded Boardlock, Plastic Tray, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTNBHPOL2RM84C
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
25 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, High Temp Std Density, H=6.02mm (.237in), 25 Pin, Bright Tin Shell+Grounding Dimples, 0.76µm (30µ in) Gold, 4-40 Removable Front Screwlock, 4-40 Threaded Boardlock, Plastic Tray / T
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17HTNBHPOL2RM84C | L17HTNBHPOL2RM84C | L17HTNBHPOL2RM84C | L17HTNBHPOL2RM84C-ND | 49X1269 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, High Temp Std Density, H=6.02Mm (.237In), 25 Pin, Bright Tin Shell+Grounding Dimples, 0.76Μm (30Μ In) Gold, 4-40 Removable Front Screwlock... | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Straight | Straight | |||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole |