D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15/15 (Pin/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2342130
Dsub, Stamped Signal 3A, Dual Port Right
D-SUB DUAL PORT CON
DSUB, STAMPED SIGNAL 3A, DUAL PO
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 15/15 (Pin/Socket), 0.76µm (30µ in) Gold, Bright Tin Shell, UNC4-40 Threaded Rear Insert, 4*Arrowhead Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H2342130 | L17H2342130 | L17H2342130 | 664-L17H2342130-ND | 99K9166 |
| Product Name | D-Sub | D-Sub Connectors | Connectors I/O - D-Sub & D-Ribbon | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15/15 (Pin/socket), 0.76Μm (30Μ In) Gold, Bright Tin Shell, Unc4-40 Threaded Rear Insert, 4*arrowhead Boa... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |