D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1220134
Conn D-Subminiature F/F 9/9 POS 2.77mm Solder RA Thru-Hole 18 Terminal 2 Port Product overview: L17H1220134 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-L17H1220134 can be used for catalog matching and distributor lookup.
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Dsub Stamped Signal 3A Dual Port RA PCB
Dsub Stamped Signal 3A Dual Port RA PCB TH / Tray
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H1220134 | 439-L17H1220134 | L17H1220134-ND | L17H1220134 | 99K8578 |
| Product Name | D-Sub | Electronic Connector | D-Sub Connector Assemblies | D-Sub Connectors | Dsub Stamped Signal 3A Dual Port Ra Pcb Th / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts |