Amphenol Communications Solutions D-Sub L17H1211134

Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1211134
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1211134
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1211134

D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.38m (15 in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1211134

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17H1211134-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H1211134-ND
D-Sub Connector Assemblies L17H1211134-ND
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17H1211134 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H1211134
D-Sub Connectors L17H1211134
Dsub, Stamped Signal 3A, Dual Port Right

Dsub, Stamped Signal 3A, Dual Port Right

Buy Now
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 9/9 (Socket/pin), 0.38Μm (15Μ In) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*arrowhead Boardlock ... - 99K8558 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 9/9 (Socket/pin), 0.38Μm (15Μ In) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*arrowhead Boardlock ...
99K8558
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 9/9 (Socket/pin), 0.38Μm (15Μ In) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*arrowhead Boardlock ... 99K8558
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 9/9 (Socket/Pin), 0.38µm (15µ in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock / Tray

Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 9/9 (Socket/Pin), 0.38µm (15µ in) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*Arrowhead Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L17H1211134 L17H1211134-ND L17H1211134 99K8558
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 9/9 (Socket/pin), 0.38Μm (15Μ In) Gold, Bright Tin Shell, M3 Threaded Rear Insert, 4*arrowhead Boardlock ...
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins; Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51703-10500000ACLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51882-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers
DDR2 SO DIMM - 10033853-052TSLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers
PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
3 suppliers