D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 25 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, 4-40 Threaded Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L177TSBH25SOL2RM5
Dsub, Stamped Signal 3A, Straight PCB Th
DSUB STMPDSGNL 3A STRP25S AU
25 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole Low Profile, Height=6.02mm (.237in), 25 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, 4-40 Threaded Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L177TSBH25SOL2RM5 | L177TSBH25SOL2RM5 | L177TSBH25SOL2RM5 | L177TSBH25SOL2RM5-ND | 01M0529 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole Low Profile, Height=6.02Mm (.237In), 25 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Threaded Boardlock / Tray Amphenol Communicati... | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Straight | Straight | |||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole |