9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Connector
Standard D Sub Connector, TS Series, DE, Receptacle, 9, Steel Body, Through Hole RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L177TSEG09SOL2RM8-ND | L177TSEG09SOL2RM8 | L177TSEG09SOL2RM8 | 45X4537 |
| Product Name | D-Sub Connector Assemblies | D-Sub Connectors | Standard D Sub Connector, Ts Series, De, Receptacle, 9, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions | |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | ||
| Mounting | Through Hole |