Amphenol Communications Solutions D-Sub L17H1JK1120

Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Pin/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1JK1120
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Pin/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1JK1120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Pin/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1JK1120

D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15HD/15HD (Pin/Pin), 0.38m (15 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1JK1120

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17H1JK1120-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H1JK1120-ND
D-Sub Connector Assemblies L17H1JK1120-ND
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector

15, 15 Position D-Sub - Stacked Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connectors - L17H1JK1120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H1JK1120
D-Sub Connectors L17H1JK1120
Dsub, Stamped Signal 3A, Dual Port Right

Dsub, Stamped Signal 3A, Dual Port Right

Buy Now
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 15Hd/15Hd (Pin/pin), 0.38Μm (15Μ In) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*arrowhead Board... - 49X1313 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 15Hd/15Hd (Pin/pin), 0.38Μm (15Μ In) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*arrowhead Board...
49X1313
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 15Hd/15Hd (Pin/pin), 0.38Μm (15Μ In) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*arrowhead Board... 49X1313
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Pin/Pin), 0.38µm (15µ in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock / Tray

Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 15HD/15HD (Pin/Pin), 0.38µm (15µ in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L17H1JK1120 L17H1JK1120-ND L17H1JK1120 49X1313
Product Name D-Sub D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 15Hd/15Hd (Pin/pin), 0.38Μm (15Μ In) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*arrowhead Board...
Connector Type D-Sub Connector; PC Card Connector Plug, Male Pins D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data