D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15/15 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2440131
15, 15 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Dsub Stamped Signal 3A Dual Port RA PCB
Amphenol Right Angle Through Hole Solder D-sub Connector Female to Female, 30 Way, 250 V ac, 3A Product overview: L17H2440131 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250 V, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 250 V, 3A, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-L17H2440131 can be used for catalog matching and distributor lookup.
Dsub Stamped Signal 3A Dual Port RA PCB TH / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H2440131 | L17H2440131-ND | L17H2440131 | 439-L17H2440131 | 99K9207 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Through-Hole 250 V 3A Electronic Connector | Dsub Stamped Signal 3A Dual Port Ra Pcb Th / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |