D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2220131
Win Source Part Number: 1365133-L17H2220131
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Amphenol ICC (Commercial Products)
Series: 17H
Package: Tray
Product Status: Active
Features: Board Lock, Shielded
Base Product Number: L17H22
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Contact Finish Thickness: Flash
Color: Black
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Positions: 9, 9
Number of Rows: 2, 2
Termination: Solder
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Voltage Rating: 250V
Flange Feature: Mating Side, Female Screwlock (4-40)
Dielectric Material: Thermoplastic, Glass Filled
Contact Form: Stamped
Connector Style: D-Sub - Stacked
Shell Size, Connector Layout: 1 (DE, E); 1 (DE, E)
Shell Material, Finish: Steel, Tin Plated
Backset Spacing: 0.318" (8.08mm)
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Amphenol Communications Solutions
Amphenol Communications Solutions
Dsub Stamped Signal 3A Dual Port RA PCB
Connector
CONN D-SUB RCPT 9POS R/A SLDR
STACKED D-SUB CONN, RCPT, 9POS, THT; Gender:Upper - Receptacle / Lower - Receptacle; D Sub Shell Size:DE; No. of Contacts:18Contacts;
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H2220131 | 1365133-L17H2220131 | L17H2220131-ND | 6918847 | L17H2220131 | L17H2220131 | L17H2220131 | 99K9087 |
| Product Name | D-Sub | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connector Assemblies | D Sub Connectors | D-Sub Connectors | D-Sub Connector Assemblies | Stacked D-Sub Conn, Rcpt, 9Pos, Tht; Gender Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector | ||
| Geometry | Right Angle | Right Angle; Right angle | ||||||
| Termination | Through Hole | Solder | Solder | Solder | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps |