Amphenol Corporation D-Sub L17H2210120

Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2210120
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2210120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2210120

D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2210120

Supplier's Site Datasheet
D-Sub Connectors - L17H2210120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H2210120
D-Sub Connectors L17H2210120
Dsub Stamped Signal 3A Dual Port RA PCB

Dsub Stamped Signal 3A Dual Port RA PCB

Buy Now
Singapore, Singapore
Electronic Connector
439-L17H2210120
Electronic Connector 439-L17H2210120
Conn D-Subminiature F/M 9/9 POS 2.77mm Solder RA Thru-Hole 18 Terminal 2 Port Product overview: L17H2210120 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-L17H2210120 can be used for catalog matching and distributor lookup.

Conn D-Subminiature F/M 9/9 POS 2.77mm Solder RA Thru-Hole 18 Terminal 2 Port Product overview: L17H2210120 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-L17H2210120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17H2210120-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H2210120-ND
D-Sub Connector Assemblies L17H2210120-ND
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Conn, 9P Rcpt-Plug, Th; D Sub Shell Size Amphenol Communications Solutions - 99K9051 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, 9P Rcpt-Plug, Th; D Sub Shell Size Amphenol Communications Solutions
99K9051
Stacked D Sub Conn, 9P Rcpt-Plug, Th; D Sub Shell Size Amphenol Communications Solutions 99K9051
STACKED D SUB CONN, 9P RCPT-PLUG, TH; D Sub Shell Size:DE; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Termination Type:Solder; Contact Material:Copper Alloy; Product Range:17H Series RoHS Compliant: Yes

STACKED D SUB CONN, 9P RCPT-PLUG, TH; D Sub Shell Size:DE; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Termination Type:Solder; Contact Material:Copper Alloy; Product Range:17H Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L17H2210120 L17H2210120 439-L17H2210120 L17H2210120-ND 99K9051
Product Name D-Sub D-Sub Connectors Electronic Connector D-Sub Connector Assemblies Stacked D Sub Conn, 9P Rcpt-Plug, Th; D Sub Shell Size Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins; Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle
Termination Through Hole Solder Solder
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26383-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
PCB Connectors - NCPL-MO-M - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Polarized Nano Connectors - COTS - A79619-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers