Amphenol Communications Solutions D-Subminiature L17H2J72231

Description
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15HD/15HD (Pin/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2J72231
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15HD/15HD (Pin/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2J72231
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L17H2J72231 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L17H2J72231
D-Subminiature L17H2J72231
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15HD/15HD (Pin/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2J72231

D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 15HD/15HD (Pin/Socket), 0.76m (30 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2J72231

Supplier's Site Datasheet
D-Sub Connectors - L17H2J72231 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H2J72231
D-Sub Connectors L17H2J72231
Dsub, Stamped Signal 3A, Dual Port Right

Dsub, Stamped Signal 3A, Dual Port Right

Buy Now
D-Sub Connector Assemblies - L17H2J72231-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H2J72231-ND
D-Sub Connector Assemblies L17H2J72231-ND
15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

15, 15 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15Hd/15Hd (Pin/socket), 0.76Μm (30Μ In) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*arrowhead B... - 49X1348 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15Hd/15Hd (Pin/socket), 0.76Μm (30Μ In) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*arrowhead B...
49X1348
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15Hd/15Hd (Pin/socket), 0.76Μm (30Μ In) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*arrowhead B... 49X1348
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 15HD/15HD (Pin/Socket), 0.76µm (30µ in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock / Tray

Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 15HD/15HD (Pin/Socket), 0.76µm (30µ in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L17H2J72231 L17H2J72231 L17H2J72231-ND 49X1348
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 15Hd/15Hd (Pin/socket), 0.76Μm (30Μ In) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*arrowhead B...
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins; Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data