D-Sub, Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 09 Pin, Bright Tin Shell+Grounding Dimples, 0.76um(30μin) Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L17TF0912112
9 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Pr
Connector
Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 09 Pin, Bright Tin Shell+Grounding Dimples, 0.76um(30µ in) Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed / Tray
DSUB, STAMPED SIGNAL 3A, STRAIGHT PCB PRESS-FIT, 09 PIN, BRIGHT TIN SHELL+GROUNDING DIMPLES, 0.76UM(30µ IN) GOLD, 4-40 THREADED BOARDLOCK WITH 4-40 FRONT SCREWLOCK INSTALLED
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17TF0912112 | L17TF0912112-ND | L17TF0912112 | L17TF0912112 | 99K9982 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Press-Fit, 09 Pin, Bright Tin Shell+Grounding Dimples, 0.76Um(30Μ In) Gold, 4-40 Threaded Boardlock With 4-40 Front Screwlock Installed / Tray Amphenol Co... | |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Straight | Straight | |||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole |