Stamped Pin DSUB, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, High Temp Std Density, H=6.02mm (.237in), 25 Socket, Bright Tin Shell, Flash Gold, M3 Removable Front Screwlock, M3 Threaded Boardlock, Plastic Tray, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTNBGSOL2RM81C
25 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Th
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, High Temp Std Density, H=6.02mm (.237in), 25 Socket, Bright Tin Shell, Flash Gold, M3 Removable Front Screwlock, M3 Threaded Boardlock, Plastic Tray / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17HTNBGSOL2RM81C | L17HTNBGSOL2RM81C-ND | L17HTNBGSOL2RM81C | 49X1264 |
| Product Name | Stamped Pin DSUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, High Temp Std Density, H=6.02Mm (.237In), 25 Socket, Bright Tin Shell, Flash Gold, M3 Removable Front Screwlock, M3 Threaded Boardlock, Plastic Tray... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |