D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=SCSI, 50/50 (Socket/Socket), 0.38m (15 in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H4881231
Dsub, Stamped Signal 3A, Dual Port Right
DSUB, STAMPED SIGNAL 3A, DUAL PO
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=SCSI, 50/50 (Socket/Socket), 0.38µm (15µ in) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17H4881231 | L17H4881231 | 664-L17H4881231-ND | 88AH6579 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=Scsi, 50/50 (Socket/socket), 0.38Μm (15Μ In) Gold, Nickel Shell, 4-40 Removable Front Screwlock, 4*arrowhead Boardlock / Tr... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |