D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Right Angle PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1
Dsub IP67 waterproof, HD 15M G/F,R/A,wi
Connector
CONN D-SUB HD PLG 15POS R/A SLDR
D-Sub Standard Connectors Hi Den RA PCB 15pos Bracket-Boardlock-M Product overview: L17EHD15P30 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L17EHD15P30 can be used for catalog matching and distributor lookup.
Dsub IP67 waterproof, HD 15M G/F,R/A,without metal brackets or boardlocsk / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17EHD15P30 | L17EHD15P30 | L17EHD15P30 | 664-L17EHD15P30-ND | 383-L17EHD15P30 | 89AH9667 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Electronic Connector | Dsub Ip67 Waterproof, Hd 15M G/f,r/a,without Metal Brackets Or Boardlocsk / Tray Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | ||
| Geometry | Right Angle | |||||
| Category | D-Sub Connector | |||||
| Mounting | Panel Mount, Through Hole, Right Angle | |||||
| Voltage Rating | 300 volts |