D-Sub, Dsub, Stamped Signal 3A, Straight PCB Thru Hole Press-Fit, 09 Socket, Bright Tin Shell, Flash Gold, 4-40 Threaded Boardlock with 4-40 Front Screwlock Installed, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L17TF0900112
9 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Straight PCB Th
D Sub Connector, TF Series, DE, Receptacle, 9, Steel, Solder
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17TF0900112 | L17TF0900112-ND | L17TF0900112 | 99K9937 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | D Sub Connector, Tf Series, De, Receptacle, 9, Steel, Solder Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Straight | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |