Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 44 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHBS4F1C
Dsub, Stamped Signal 3A, Right Angle PCB
Connector
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
Standard D Sub Connector, High Density, HTH Series, DB, Receptacle, 44, Steel Body, Through Hole RoHS Compliant: Yes
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17HTHBS4F1C | L17HTHBS4F1C | L17HTHBS4F1C | L17HTHBS4F1C-ND | 45X4523 |
| Product Name | Stamped Pin DSUB | D-Sub Connectors | D-Sub Connector Assemblies | Standard D Sub Connector, High Density, Hth Series, Db, Receptacle, 44, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | ||
| Geometry | Right Angle | ||||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole, Right Angle |