D-Subminiature, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, Right Angle PCB Thru Hole, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1
DSUB, MACHINED SIGNAL 5A, IP67,
Dsub, Machined Signal 5A, IP67, Bright T
DSUB, MACHINED SIGNAL 5A, IP67, BRIGHT TIN SHELL+GROUNDING DIMPLES, RIGHT ANGLE PCB THRU HOLE, 9 PIN, FLASH GOLD, 4-40 REAR INSERT, TWO SCREWLOCKS PACKED (4.8MM*9.5MM&4.8MM*1
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17ED09P40 | 664-L17ED09P40-ND | L17ED09P40 | 89AH9636 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Signal 5A, Ip67, Bright Tin Shell+Grounding Dimples, Right Angle Pcb Thru Hole, 9 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks Packed (4.8Mm*9.5Mm&4.8Mm*10.5Mm),, With Brack... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | D-Sub Connector | D-Sub Connector |