D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 26/26 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2990130
Win Source Part Number: 1350016-L17H2990130
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 17H
Number of Positions: 26, 26
Color: Black
Features: Board Lock, Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 3, 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub - Stacked
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 35
Flange Feature: Housing/Shell (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 2 (DA, A) ; 2 (DA, A) High Density
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.350" (8.89mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: L17H29
Dsub, Stamped Signal 3A, Dual Port Right
26, 26 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 26/26 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock / Tray
| Amphenol Communications Solutions | Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17H2990130 | 1350016-L17H2990130 | L17H2990130 | L17H2990130-ND | 49X1379 |
| Product Name | D-Sub | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 26/26 (Socket/socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*arrowhead Boardlock / Tray Amphen... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts |