D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1210137
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Dual Port Right
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 9/9 (Socket/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*Arrowhead Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H1210137 | L17H1210137-ND | L17H1210137 | 99K8550 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 9/9 (Socket/pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 4*arrowhead Boardlock / Tray Amphenol C... |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins; Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |