D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2220130
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Dsub Stamped Signal 3A Dual Port RA PCB
Connector
STACKED D SUB CONN, 9P RCPT-9P RCPT ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H2220130 | L17H2220130-ND | L17H2220130 | L17H2220130 | 69AH0669 |
| Product Name | D-Sub | D-Sub Connector Assemblies | D-Sub Connectors | Stacked D Sub Conn, 9P Rcpt-9P Rcpt Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | ||
| Geometry | Right Angle | ||||
| Termination | Through Hole | ||||
| Voltage Rating | 250 volts | 250 volts |