D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, High Temp Std Density, H=6.02mm (0.237in), 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, M3 Removable Front Screwlock, M3 Threaded Boardlock, Plastic Tray, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTNCGPOL2RM81C
Dsub, Stamped Signal 3A, Straight PCB Th
37 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Straight PCB Thru Hole, High Temp Std Density, H=6.02mm (.237in), 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, M3 Removable Front Screwlock, M3 Threaded Boardlock, Plastic Tray / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17HTNCGPOL2RM81C | L17HTNCGPOL2RM81C | L17HTNCGPOL2RM81C-ND | 49X1276 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Straight Pcb Thru Hole, High Temp Std Density, H=6.02Mm (.237In), 37 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, M3 Removable Front Screwlock, M3 Threaded Boardloc... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |