STAMPED PIN DSUB, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 9/9 (Pin/Socket), Flash Gold, Nickel Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, , part number L17H2120230
Dsub, Stamped Signal 3A, Dual Port Right
DSUB, STAMPED SIGNAL 3A, DUAL PO
DSUB, STAMPED SIGNAL 3A, DUAL PORT RIGHT ANGLE PCB THRU HOLE, F=19.05MM (.750IN), 9/9 (PIN/SOCKET), FLASH GOLD, NICKEL SHELL, 4-40 THREADED REAR INSERT, 4*ARROWHEAD BOARDLOCK / TRAY
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17H2120230 | L17H2120230 | 664-L17H2120230-ND | 88AH6565 |
| Product Name | STAMPED PIN DSUB | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 9/9 (Pin/socket), Flash Gold, Nickel Shell, 4-40 Threaded Rear Insert, 4*arrowhead Boardlock / Tray Amphenol Commun... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins; Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |