Amphenol Communications Solutions D-Subminiature L17H26E2131

Description
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/37 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H26E2131
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/37 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H26E2131
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L17H26E2131 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L17H26E2131
D-Subminiature L17H26E2131
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/37 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H26E2131

D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/37 (Socket/Socket), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H26E2131

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17H26E2131-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H26E2131-ND
D-Sub Connector Assemblies L17H26E2131-ND
25, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector

25, 37 Position D-Sub - Stacked Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17H26E2131 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H26E2131
D-Sub Connectors L17H26E2131
Dsub, Stamped Signal 3A, Dual Port Right

Dsub, Stamped Signal 3A, Dual Port Right

Buy Now
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/37 (Socket/socket), 0.76Μm (30Μ In) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*arrowhea... - 49X1364 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/37 (Socket/socket), 0.76Μm (30Μ In) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*arrowhea...
49X1364
Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/37 (Socket/socket), 0.76Μm (30Μ In) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*arrowhea... 49X1364
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 25/37 (Socket/Socket), 0.76µm (30µ in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock / Tray

Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 25/37 (Socket/Socket), 0.76µm (30µ in) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L17H26E2131 L17H26E2131-ND L17H26E2131 49X1364
Product Name D-Subminiature D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/37 (Socket/socket), 0.76Μm (30Μ In) Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*arrowhea...
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data