D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (0.318in), 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38m (15 in) Gold, 4-40 Rear Insert, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTNBP4R2C
Dsub, Stamped Signal 3A, Right Angle PCB
25 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (.318in), 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38µm (15µ in) Gold, 4-40 Rear Insert, Ground Tab& Boardlock, Plastic Tray, Closed Back /
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17HTNBP4R2C | L17HTNBP4R2C | L17HTNBP4R2C-ND | 99K8164 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp Std Density, Fp=8.08Mm (.318In), 25 Pin, Bright Tin Shell+Grounding Dimples, 0.38Μm (15Μ In) Gold, 4-40 Rear Insert, Ground T... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |