Amphenol Corporation D-Subminiature L17H2112120

Description
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2112120
Request a Quote Datasheet
Description
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2112120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature - L17H2112120 - Amphenol Communications Solutions
Nashua, NH, United States
D-Subminiature
L17H2112120
D-Subminiature L17H2112120
D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2112120

D-Subminiature, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2112120

Supplier's Site Datasheet
D-Sub Connectors - L17H2112120 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H2112120
D-Sub Connectors L17H2112120
Dsub, Stamped Signal 3A, Dual Port Right

Dsub, Stamped Signal 3A, Dual Port Right

Buy Now
D-Sub Connector Assemblies - L17H2112120-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H2112120-ND
D-Sub Connector Assemblies L17H2112120-ND
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector

9, 9 Position D-Sub - Stacked Plug, Male Pins Connector

Buy Now Datasheet
Stacked D Sub Conn, 9P Plug-9P Plug; Gender Amphenol Communications Solutions - 99K9011 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, 9P Plug-9P Plug; Gender Amphenol Communications Solutions
99K9011
Stacked D Sub Conn, 9P Plug-9P Plug; Gender Amphenol Communications Solutions 99K9011
STACKED D SUB CONN, 9P PLUG-9P PLUG; Gender:Upper - Plug / Lower - Plug; D Sub Shell Size:DE; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

STACKED D SUB CONN, 9P PLUG-9P PLUG; Gender:Upper - Plug / Lower - Plug; D Sub Shell Size:DE; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L17H2112120 L17H2112120 L17H2112120-ND 99K9011
Product Name D-Subminiature D-Sub Connectors D-Sub Connector Assemblies Stacked D Sub Conn, 9P Plug-9P Plug; Gender Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Geometry Right Angle
Termination Through Hole Solder
Voltage Rating 250 volts 250 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data