Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp Std Density, FP=8.08mm(.318in), 09 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTNEP4F1C
9 Position D-Sub Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Right Angle PCB
Connector
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp Std Density, FP=8.08mm(.318in), 09 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back /
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17HTNEP4F1C | L17HTNEP4F1C-ND | L17HTNEP4F1C | L17HTNEP4F1C | 99K8331 |
| Product Name | Stamped Pin DSUB | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp Std Density, Fp=8.08Mm(.318In), 09 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab&... | |
| Connector Type | D-Sub Connector; PC Card Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | |||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole, Right Angle |