Amphenol Communications Solutions Stamped Pin DSUB L17HTNCS3F2C

Description
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (.318in), 37 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, M3 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTNCS3F2C
Request a Quote Datasheet
Description
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (.318in), 37 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, M3 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTNCS3F2C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stamped Pin DSUB - L17HTNCS3F2C - Amphenol Communications Solutions
Nashua, NH, United States
Stamped Pin DSUB
L17HTNCS3F2C
Stamped Pin DSUB L17HTNCS3F2C
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (.318in), 37 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, M3 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTNCS3F2C

Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (.318in), 37 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, M3 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTNCS3F2C

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17HTNCS3F2C-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17HTNCS3F2C-ND
D-Sub Connector Assemblies L17HTNCS3F2C-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17HTNCS3F2C - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17HTNCS3F2C
D-Sub Connectors L17HTNCS3F2C
Dsub, Stamped Signal 3A, Right Angle PCB

Dsub, Stamped Signal 3A, Right Angle PCB

Buy Now
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp Std Density, Fp=8.08Mm (.318In), 37 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, M3 Removable Front Screwlock, Ground Tab&... - 99K8263 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp Std Density, Fp=8.08Mm (.318In), 37 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, M3 Removable Front Screwlock, Ground Tab&...
99K8263
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp Std Density, Fp=8.08Mm (.318In), 37 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, M3 Removable Front Screwlock, Ground Tab&... 99K8263
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (.318in), 37 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, M3 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back / Tra

Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp Std Density, FP=8.08mm (.318in), 37 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, M3 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back / Tra

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L17HTNCS3F2C L17HTNCS3F2C-ND L17HTNCS3F2C 99K8263
Product Name Stamped Pin DSUB D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp Std Density, Fp=8.08Mm (.318In), 37 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, M3 Removable Front Screwlock, Ground Tab&...
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Category D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10001204AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
SAS - 10035202-001TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10101201ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11002000ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers