D-Subminiature, Dsub, Stamped Signal 3A, Straight PCB Thru Hole, High Temp Std Density, H=6.02mm (0.237in), 37 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, 4-40 Threaded Boardlock, Plastic Tray, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTNCHSOL2RM81C
Conn D-Subminiature SKT 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port Tray Product overview: L17HTNCHSOL2RM81C from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Centronics Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 438-L17HTNCHSOL2RM81
Dsub, Stamped Signal 3A, Straight PCB Th
37 Position D-Sub Receptacle, Female Sockets Connector
Standard D Sub Connector, HTN Series, DC, Receptacle, 37, Steel Body, Through Hole RoHS Compliant: Yes
D SUB CONN, RCPT, DC, 37POS, TH; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:HTN Series; No. of Contacts:37Contacts;
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17HTNCHSOL2RM81C | 438-L17HTNCHSOL2RM81C | L17HTNCHSOL2RM81C | L17HTNCHSOL2RM81C-ND | 45X4525 | 12N7042 |
| Product Name | D-Subminiature | Electronic Connector | D-Sub Connectors | D-Sub Connector Assemblies | Standard D Sub Connector, Htn Series, Dc, Receptacle, 37, Steel Body, Through Hole Rohs Compliant Amphenol Communications Solutions | D Sub Conn, Rcpt, Dc, 37Pos, Th; D Sub Connector Type Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | ||
| Geometry | Straight | |||||
| Termination | Solder | Solder | ||||
| Voltage Rating | 600 volts | 600 volts |