Amphenol Communications Solutions Stamped Pin DSUB L17HTHCS4F1C

Description
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 62 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHCS4F1C
Request a Quote Datasheet
Description
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 62 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHCS4F1C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stamped Pin DSUB - L17HTHCS4F1C - Amphenol Communications Solutions
Nashua, NH, United States
Stamped Pin DSUB
L17HTHCS4F1C
Stamped Pin DSUB L17HTHCS4F1C
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 62 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHCS4F1C

Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 62 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHCS4F1C

Supplier's Site Datasheet
D-Sub Connector Assemblies - L17HTHCS4F1C-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17HTHCS4F1C-ND
D-Sub Connector Assemblies L17HTHCS4F1C-ND
62 Position D-Sub, High Density Receptacle, Female Sockets Connector

62 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
D-Sub Connectors - L17HTHCS4F1C - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17HTHCS4F1C
D-Sub Connectors L17HTHCS4F1C
Dsub, Stamped Signal 3A, Right Angle PCB

Dsub, Stamped Signal 3A, Right Angle PCB

Buy Now
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp High Density, Fp=8.89Mm (.350In), 62 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, P... - 99K7992 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp High Density, Fp=8.89Mm (.350In), 62 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, P...
99K7992
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp High Density, Fp=8.89Mm (.350In), 62 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, P... 99K7992
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp High Density, FP=8.89mm (.350in), 62 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back / Tray

Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp High Density, FP=8.89mm (.350in), 62 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back / Tray

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number L17HTHCS4F1C L17HTHCS4F1C-ND L17HTHCS4F1C 99K7992
Product Name Stamped Pin DSUB D-Sub Connector Assemblies D-Sub Connectors Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp High Density, Fp=8.89Mm (.350In), 62 Socket, Bright Tin Shell, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, P...
Connector Type D-Sub Connector; PC Card Connector Receptacle, Female Sockets D-Sub Connector D-Sub Connector
Geometry Right Angle Right Angle
Category D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

SAS - 10041724-001CLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector
Termination Surface Mount
Current Rating 1.5 amps
View Details
4 suppliers
STAMPED PIN D-SubMINIATURE - 17EBH044SAM110 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Right Angle
Termination PCB Mount
View Details
4 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002402ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Edgeboard Connectors - 609-10018783-10003ZLF-ND - DigiKey
Amphenol Communications Solutions
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 0.9906 mm (0.0390 inch)
View Details
2 suppliers