D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Pin/Pin), Flash Gold, Bright Tin Shell, 4-40 Fixed Front Screwlock, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2110127
Dsub Stamped Signal 3A Dual Port RA PCB
Connector
Conn D-Subminiature M/M 9/9 POS 2.77mm Solder RA Thru-Hole 18 Terminal 2 Port Product overview: L17H2110127 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-L17H2110127 can be used for catalog matching and distributor lookup.
9, 9 Position D-Sub - Stacked Plug, Male Pins Connector
STACKED D SUB CONN, 9P PLUG-PLUG, TH; D Sub Shell Size:DE; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Termination Type:Solder; Contact Material:Copper Alloy; Product Range:17H Series RoHS Compliant: Yes
CONN D-SUB PLUG 9POS R/A SLDR
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H2110127 | L17H2110127 | L17H2110127 | 439-L17H2110127 | L17H2110127-ND | 99K8995 | L17H2110127 |
| Product Name | D-Sub | D-Sub Connectors | Electronic Connector | D-Sub Connector Assemblies | Stacked D Sub Conn, 9P Plug-Plug, Th; D Sub Shell Size Amphenol Communications Solutions | D-Sub Connector Assemblies | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector | ||
| Geometry | Right Angle | ||||||
| Termination | Through Hole | Solder | Solder | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | ||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps |