D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp Std Density, FP=8.08mm(0.318in), 37 Socket, Bright Tin Shell, 0.76m (30 in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Tape & Reel, Close Back, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTNCS4F4R
37 Position D-Sub Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Right Angle PCB
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp Std Density, FP=8.08mm(.318in), 37 Socket, Bright Tin Shell, 0.76µm (30µ in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Tape & Reel, Close Back / Reel
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17HTNCS4F4R | L17HTNCS4F4R-ND | L17HTNCS4F4R | 49X1289 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp Std Density, Fp=8.08Mm(.318In), 37 Socket, Bright Tin Shell, 0.76Μm (30Μ In) Gold, 4-40 Removable Front Screwlock, Ground Ta... |
| Connector Type | D-Sub Connector; PC Card Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Category | D-Sub Connector | |||
| Mounting | Through Hole, Right Angle |