D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 25/25 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Removable Front Screwlock, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2660131
Conn D-Subminiature F/F 25/25 POS 2.77mm Solder RA Thru-Hole 50 Terminal 2 Port Product overview: L17H2660131 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 439-L17H2660131 can be used for catalog matching and distributor lookup.
Dsub, Stamped Signal 3A, Dual Port Right
Win Source Part Number: 1061552-L17H2660131
Category: Connectors, Interconnects>D-Sub Connectors
Series: 17H
Number of Positions: 25, 25
Color: Black
Features: Board Lock, Shielded
Connector Type: Receptacle, Female Sockets
Contact Type: Signal
Number of Rows: 2, 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub - Stacked
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 25
Flange Feature: Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Tin Plated
Dielectric Material: Thermoplastic, Glass Filled
Shell Size, Connector Layout: 3 (DB, B); 3 (DB, B)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 105°C
Backset Spacing: 0.318" (8.08mm)
Alternative Parts (Cross-Reference): 747844-4; 2-5747706-0; 5747150-8; 09661516513; 09662516512; 09661526616;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Base Product Number: L17H26
25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Amphenol Communications Solutions
Amphenol Communications Solutions
STACKED D SUB CONN, 25P RCPT-25P RCPT; Gender:Upper - Receptacle / Lower - Receptacle; D Sub Shell Size:DB; No. of Contacts:50Contacts;
STACKED D SUB CONN, 25P RCPT-25P RCPT ROHS COMPLIANT: YES
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17H2660131 | 439-L17H2660131 | L17H2660131 | 1061552-L17H2660131 | L17H2660131-ND | 6918859 | 99K9327 | 69AH0672 |
| Product Name | D-Sub | Electronic Connector | D-Sub Connectors | Connectors, Interconnects - D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connectors | Stacked D Sub Conn, 25P Rcpt-25P Rcpt; Gender Amphenol Communications Solutions | Stacked D Sub Conn, 25P Rcpt-25P Rcpt Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |||
| Geometry | Right Angle | Right Angle; Right angle | ||||||
| Termination | Through Hole | Solder | Solder | Solder | Solder | |||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | |||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps | 3.0 amps |