D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (0.750in), 9/9 (Socket/Socket), Flash Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 2*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H2220120
Dsub Stamped Signal 3A Dual Port RA PCB
9, 9 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Dsub Stamped Signal 3A Dual Port RA PCB TH / Tray
Dsub Stamped Signal 3A Dual Port RA PCB TH
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17H2220120 | L17H2220120 | L17H2220120-ND | 99K9081 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub Stamped Signal 3A Dual Port Ra Pcb Th / Tray Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector |
| Geometry | Right Angle | |||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |