D-Sub, Dsub, Stamped Signal 3A, Straight PCB Press-Fit, 09 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Threaded Boardlock, Amphenol is one of the leading manufacturers of Input output Connectors. Contact us today for more details of D-Sub Connector, part number L17TF0910111
Dsub, Stamped Signal 3A, Straight PCB Pr
9 Position D-Sub Plug, Male Pins Connector
D Sub Connector, TF Series, DE, Plug, 9, Steel, Solder
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17TF0910111 | L17TF0910111 | L17TF0910111-ND | 99K9963 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | D Sub Connector, Tf Series, De, Plug, 9, Steel, Solder Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | |
| Geometry | Straight | |||
| Category | D-Sub Connector | |||
| Mounting | Through Hole |