D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 15/15 (Pin/Pin), Flash Gold, Bright Tin Shell, 3.05mm (0.120 in) Clear Hole, 4* 4-40 Threaded Hole, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1330113
Dsub, Stamped Signal 3A, Dual Port Right
15, 15 Position D-Sub - Stacked Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (.625in), 15/15 (Pin/Pin), Flash Gold, Bright Tin Shell, 3.05mm (.120 in) Clear Hole, 4* 4-40 Threaded Hole / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17H1330113 | L17H1330113 | L17H1330113-ND | 49X1332 |
| Product Name | D-Sub | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=15.88Mm (.625In), 15/15 (Pin/pin), Flash Gold, Bright Tin Shell, 3.05Mm (.120 In) Clear Hole, 4* 4-40 Threaded Hole / Tray Amphenol C... |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Geometry | Right Angle | Right Angle | ||
| Termination | Through Hole | |||
| Voltage Rating | 250 volts | 250 volts |