Amphenol Communications Solutions D-Sub L17H1212130

Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1212130
Request a Quote Datasheet
Description
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1212130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1212130

D-Sub, Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=15.88mm (0.625in), 9/9 (Socket/Pin), 0.76m (30 in) Gold, Bright Tin Shell, 4-40 Threaded Rear Insert, 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17H1212130

Supplier's Site Datasheet
D-Sub Connectors - L17H1212130 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17H1212130
D-Sub Connectors L17H1212130
Dsub, Stamped Signal 3A, Dual Port Right

Dsub, Stamped Signal 3A, Dual Port Right

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - L17H1212130-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17H1212130-ND
D-Sub Connector Assemblies L17H1212130-ND
9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

9, 9 Position D-Sub - Stacked Plug, Male Pins; Receptacle, Female Sockets Connector

Buy Now Datasheet
Stacked D Sub Conn, 9P Rcpt-9P Plug Rohs Compliant Amphenol Communications Solutions - 69AH0662 - Newark, An Avnet Company
Chicago, IL, United States
Stacked D Sub Conn, 9P Rcpt-9P Plug Rohs Compliant Amphenol Communications Solutions
69AH0662
Stacked D Sub Conn, 9P Rcpt-9P Plug Rohs Compliant Amphenol Communications Solutions 69AH0662
STACKED D SUB CONN, 9P RCPT-9P PLUG ROHS COMPLIANT: YES

STACKED D SUB CONN, 9P RCPT-9P PLUG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L17H1212130 L17H1212130 L17H1212130 L17H1212130-ND 69AH0662
Product Name D-Sub D-Sub Connectors D-Sub Connector Assemblies Stacked D Sub Conn, 9P Rcpt-9P Plug Rohs Compliant Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins; Receptacle, Female Sockets
Geometry Right Angle
Termination Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data