D-Subminiature, Dsub, Machined Hybrid, 25W3, Coax&Signal (7.5A) Contacts, Socket, Straight PCB Thru Hole, Bright Tin Shell, 0.76m (30 in) Coax&0.76m (30 in) Signal, M3 Threaded Standoff (Panel Side) with Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L177TWC25W3SCSYRM53
DSUB, MACHINED HYBRID, 25W3, COA
Dsub, Machined Hybrid, 25W3, Coax&Signal
Dsub, Machined Hybrid, 25W3, Coax&Signal (7.5A) Contacts, Socket, Straight PCB Thru Hole, Bright Tin Shell, 0.76µm (30µ in) Coax&0.76µm (30µ in) Signal, M3 Threaded Standoff (Panel Side) with Boardlock / Tray
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | L177TWC25W3SCSYRM53 | 664-L177TWC25W3SCSYRM53-ND | L177TWC25W3SCSYRM53 | 89AH9861 |
| Product Name | D-Subminiature | D-Sub Connector Assemblies | D-Sub Connectors | Dsub, Machined Hybrid, 25W3, Coax&signal (7.5A) Contacts, Socket, Straight Pcb Thru Hole, Bright Tin Shell, 0.76Μm (30Μ In) Coax&0.76Μm (30Μ In) Signal, M3 Threaded Stan... |
| Geometry | Straight | Straight | ||
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | ||
| Mounting | Through Hole |