D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell, Straight PCB Thru Hole, 9 Socket, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1
Amphenol Communications Solutions
Amphenol Communications Solutions
Connector
CONN D-SUB RCPT 9POS PNL MT SLDR
| Amphenol Communications Solutions | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | L17ED09S10 | 2784279 | L17ED09S10 | 664-L17ED09S10-ND |
| Product Name | D-Sub | D Sub Connectors | D-Sub Connector Assemblies | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | |
| Geometry | Straight | Straight | ||
| Gender | Female / Jack | |||
| Category | D-Sub Connector |