Dsub Board Stacked, D-Sub Dual Port Connectors, Input Output Connectors, Stamped Signal 3A, Stacked Right Angle PCB Thru Hole, F=19.05mm (.750in), 25/25 (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock (Hex H=4.8mm), 4*Arrowhead Boardlock, Amphenol is one of the leading manufacturers of Dsub Board Stacked. Contact us today for more details of Dsub Board Stacked, part number L17H266023148.
Dsub, Stamped Signal 3A, Dual Port Right
Connector
25, 25 Position D-Sub - Stacked Receptacle, Female Sockets Connector
Dsub, Stamped Signal 3A, Dual Port Right Angle PCB Thru Hole, F=19.05mm (.750in), 25/25 (Socket/Socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock (Hex H=4.8mm), 4*Arrowhead Boardlock / Tray
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17H266023148 | L17H266023148 | L17H266023148 | L17H266023148-ND | 49X1371 |
| Product Name | Dsub Board Stacked | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Dual Port Right Angle Pcb Thru Hole, F=19.05Mm (.750In), 25/25 (Socket/socket), Flash Gold, Nickel Shell, 4-40 Removable Front Screwlock (Hex H=4.8Mm), 4*arrowhead Boardloc... | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | |||
| Termination | Through Hole | ||||
| Voltage Rating | 250 volts | 250 volts |