D-Subminiature, Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp High Density, FP=8.89mm (0.350in), 26 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17HTHAP4F1C
Dsub, Stamped Signal 3A, Right Angle PCB
Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, High Temp High Density, FP=8.89mm (.350in), 26 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab& Boardlock, Plastic Tray, Closed Back
DSUB, STAMPED SIGNAL 3A, RIGHT ANGLE PCB THRU HOLE, HIGH TEMP HIGH DENSITY, FP=8.89MM (.350IN), 26 PIN, BRIGHT TIN SHELL+GROUNDING DIMPLES, FLASH GOLD, 4-40 REMOVABLE FRONT SCREWLOCK, GROUND TAB& BOARDLOCK, PLASTIC TRAY, CLOSED BACK
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | L17HTHAP4F1C | L17HTHAP4F1C | L17HTHAP4F1C | L17HTHAP4F1C-ND | 99K7932 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, High Temp High Density, Fp=8.89Mm (.350In), 26 Pin, Bright Tin Shell+Grounding Dimples, Flash Gold, 4-40 Removable Front Screwlock, Ground Tab&am... | |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Plug, Male Pins | D-Sub Connector | |
| Geometry | Right Angle | Right Angle | |||
| Category | D-Sub Connector | ||||
| Mounting | Through Hole, Right Angle |