Amphenol Communications Solutions Stamped Pin DSUB L17HTHAS4F2C

Description
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 26 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHAS4F2C
Request a Quote Datasheet
Description
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 26 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHAS4F2C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stamped Pin DSUB - L17HTHAS4F2C - Amphenol Communications Solutions
Nashua, NH, United States
Stamped Pin DSUB
L17HTHAS4F2C
Stamped Pin DSUB L17HTHAS4F2C
Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 26 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHAS4F2C

Stamped Pin DSUB, Dsub, Stamped Signal 3A, Right Angle PCB Through Hole, High Temperature High Density, FP=8.89mm (.350in), 26 Socket, Bright Tin Shell, 0.38μm (15μin) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back, Amphenol is one of the leading manufacturers of D-Sub connectors Contact us today for more details of D-Sub, part number L17HTHAS4F2C

Supplier's Site Datasheet
D-Sub Connectors - L17HTHAS4F2C - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17HTHAS4F2C
D-Sub Connectors L17HTHAS4F2C
Dsub, Stamped Signal 3A, Right Angle PCB

Dsub, Stamped Signal 3A, Right Angle PCB

Buy Now
D-Sub Connector Assemblies - L17HTHAS4F2C-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
L17HTHAS4F2C-ND
D-Sub Connector Assemblies L17HTHAS4F2C-ND
26 Position D-Sub, High Density Receptacle, Female Sockets Connector

26 Position D-Sub, High Density Receptacle, Female Sockets Connector

Buy Now Datasheet
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 26 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Removable Front Screwlock, Ground ... - 99K7945 - Newark, An Avnet Company
Chicago, IL, United States
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 26 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Removable Front Screwlock, Ground ...
99K7945
Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 26 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Removable Front Screwlock, Ground ... 99K7945
Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (.350in), 26 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back / T

Dsub, Stamped Signal 3A, Right Angle PCB Thru Hole, Hight Temp High Density, FP=8.89mm (.350in), 26 Socket, Bright Tin Shell, 0.38µm (15µ in) Gold, 4-40 Removable Front Screwlock, Ground Tab&Boardlock, Plastic Tray, Close Back / T

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L17HTHAS4F2C L17HTHAS4F2C L17HTHAS4F2C-ND 99K7945
Product Name Stamped Pin DSUB D-Sub Connectors D-Sub Connector Assemblies Dsub, Stamped Signal 3A, Right Angle Pcb Thru Hole, Hight Temp High Density, Fp=8.89Mm (.350In), 26 Socket, Bright Tin Shell, 0.38Μm (15Μ In) Gold, 4-40 Removable Front Screwlock, Ground ...
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Receptacle, Female Sockets D-Sub Connector
Geometry Right Angle Right Angle
Category D-Sub Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data