D-Subminiature, Dsub, Right Angle Standard Density SMT, 9 Socket, Bright Tin Shell, 0.76m (30 in) Gold, V1 Grounding Tab+LIF Boardlock (PCB=1.6cm), 4-40 Rear Insert, Tube 19pcs, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17SM209SB14T
Dsub, Right Angle Standard Density SMT,
9 Position D-Sub Receptacle, Female Sockets Connector
D-SUB CONN, RCPT, 9POS, SMD, R/A; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Surface Mount; D Sub Shell Size:DE; Product Range:SM2 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
D SUB CONN, RCPT, 9POS, SOLDER ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | L17SM209SB14T | L17SM209SB14T | L17SM209SB14T-ND | 87K2473 | 69AH5467 |
| Product Name | D-Subminiature | D-Sub Connectors | D-Sub Connector Assemblies | D-Sub Conn, Rcpt, 9Pos, Smd, R/a; No. Of Contacts Amphenol Communications Solutions | D Sub Conn, Rcpt, 9Pos, Solder Rohs Compliant Amphenol Communications Solutions |
| Connector Type | D-Sub Connector; PC Card Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | |
| Geometry | Right Angle | ||||
| Mounting | Right | Surface Mount, Right Angle | |||
| Category | D-Sub Connector |