Amphenol Communications Solutions Waterproof D-Sub L17EHD15P10

Description
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17EHD15P10
Request a Quote Datasheet
Description
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17EHD15P10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof D-Sub - L17EHD15P10 - Amphenol Communications Solutions
Nashua, NH, United States
Waterproof D-Sub
L17EHD15P10
Waterproof D-Sub L17EHD15P10
Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*1 0.5mm),, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17EHD15P10

Waterproof D-Sub, Dsub, Machined Signal 5A, IP67, Bright Tin Shell+Grounding Dimples, High Density, Straight PCB Thru Hole, 15 Pin, Flash Gold, 4-40 Rear Insert, Two Screwlocks packed (4.8mm*9.5mm&4.8mm*10.5mm),, Without Standoff&Boardlock, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of D-Subminiature, part number L17EHD15P10

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
383-L17EHD15P10
Electronic Connector 383-L17EHD15P10
D-Sub Standard Connectors Hi Den ST PCB 15pos standoff-Boardlock-M Product overview: L17EHD15P10 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L17EHD15P10 can be used for catalog matching and distributor lookup.

D-Sub Standard Connectors Hi Den ST PCB 15pos standoff-Boardlock-M Product overview: L17EHD15P10 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-L17EHD15P10 can be used for catalog matching and distributor lookup.

Supplier's Site
D-Sub Connectors - L17EHD15P10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
L17EHD15P10
D-Sub Connectors L17EHD15P10
Dsub IP67 waterproof, HD 15M G/F,straigh

Dsub IP67 waterproof, HD 15M G/F,straigh

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
D-Sub Connector Assemblies - 664-L17EHD15P10-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
664-L17EHD15P10-ND
D-Sub Connector Assemblies 664-L17EHD15P10-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D-Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions - 89AH9665 - Newark, An Avnet Company
Chicago, IL, United States
Hd D-Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions
89AH9665
Hd D-Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions 89AH9665
HD D-SUB CONN, PLUG, 15POS, DE, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:17EHD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

HD D-SUB CONN, PLUG, 15POS, DE, SOLDER; D Sub Connector Type:High Density; Gender:Plug; Product Range:17EHD Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number L17EHD15P10 383-L17EHD15P10 L17EHD15P10 L17EHD15P10 664-L17EHD15P10-ND 89AH9665
Product Name Waterproof D-Sub Electronic Connector D-Sub Connectors D-Sub Connector Assemblies Hd D-Sub Conn, Plug, 15Pos, De, Solder; D Sub Connector Type Amphenol Communications Solutions
Connector Type D-Sub Connector; PC Card Connector D-Sub Connector Plug, Male Pins D-Sub Connector
Geometry Straight
Gender Male / Plug Male / Plug
Termination Solder Solder
Category D-Sub Connector
Unlock Full Specs
to access all available technical data