SICK Proximity Switch IRT-P212C93S24

Description
(1082537) SENSOR + LOGIC + VALVE CONNECTION, PROXIMITY PE, BGS, 2M DAISY CHAIN, ELECTRIC OUTPUT, MOLEX 43025-0,IRT-P212C93S 24, IRT-P212C93S24 PROX.P. FREE 2 YEAR RADWELL WARRANTY
Description
(1082537) SENSOR + LOGIC + VALVE CONNECTION, PROXIMITY PE, BGS, 2M DAISY CHAIN, ELECTRIC OUTPUT, MOLEX 43025-0,IRT-P212C93S 24, IRT-P212C93S24 PROX.P. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 70079113 - Radwell International
Willingboro, NJ, United States
Proximity Switch
70079113
Proximity Switch 70079113
(1082537) SENSOR + LOGIC + VALVE CONNECTION, PROXIMITY PE, BGS, 2M DAISY CHAIN, ELECTRIC OUTPUT, MOLEX 43025-0,IRT-P212C93S 24, IRT-P212C93S24 PROX.P. FREE 2 YEAR RADWELL WARRANTY

(1082537) SENSOR + LOGIC + VALVE CONNECTION, PROXIMITY PE, BGS, 2M DAISY CHAIN, ELECTRIC OUTPUT, MOLEX 43025-0,IRT-P212C93S24, IRT-P212C93S24 PROX.P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 70079113
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3162 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details