Datalogic USA, Inc. Proximity Switch IS-08-A1-S2

Description
SENSOR, STANDARD - FLUSH 1, 5MM - PNP NO 3 WIRES- M12. FREE 2 YEAR RADWELL WARRANTY
Description
SENSOR, STANDARD - FLUSH 1, 5MM - PNP NO 3 WIRES- M12. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 46047025 - Radwell International
Willingboro, NJ, United States
Proximity Switch
46047025
Proximity Switch 46047025
SENSOR, STANDARD - FLUSH 1, 5MM - PNP NO 3 WIRES- M12. FREE 2 YEAR RADWELL WARRANTY

SENSOR, STANDARD - FLUSH 1, 5MM - PNP NO 3 WIRES- M12. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 46047025
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details