The Infrared Photoeye Sensor IRB-325 is an external entrapment protection, device-type B1, non-contact sensor for use with automatic gate operators. The IRB-325 produces a detection signal when the infrared beam is broken.
Benefits include:
Features
INFRARED PHOTOEYE, INCLUDES TRANSMITTER AND RECEIVER, 12-24VDC, 6-65 FT, 1A @ 30VDC. FREE 2 YEAR RADWELL WARRANTY
EMX INDUSTRIES INC Sensors & Switches IRB-325
| EMX Industries, Inc. | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | IRB-325 | 21986787 |
| Product Name | Infrared Photoeye Sensor | Photoelectric |
| Body Shape | Rectangular | |
| Operation Distance | 72 to 780 inch (1829 to 19812 mm) | |
| Operating Temperature | -40 to 170 F (-40 to 76.67 C) | |
| Optical Technology Type | Through Beam | |
| Beam Type | Infrared |