SICK Photoelectric KT5W-2P1116

Description
CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10 - 30 VDC, 80 MA, PNP OUTPUT, M12, 5-PIN, MALE CONNECTOR, 10 TO +55 DEGREES C, IP67, (1018044). FREE 2 YEAR RADWELL WARRANTY
Description
CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10 - 30 VDC, 80 MA, PNP OUTPUT, M12, 5-PIN, MALE CONNECTOR, 10 TO +55 DEGREES C, IP67, (1018044). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 549418 - Radwell International
Willingboro, NJ, United States
Photoelectric
549418
Photoelectric 549418
CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10 - 30 VDC, 80 MA, PNP OUTPUT, M12, 5-PIN, MALE CONNECTOR, 10 TO +55 DEGREES C, IP67, (1018044). FREE 2 YEAR RADWELL WARRANTY

CONTRAST SENSOR, 10 MM SENSING DISTANCE, 10 - 30 VDC, 80 MA, PNP OUTPUT, M12, 5-PIN, MALE CONNECTOR, 10 TO +55 DEGREES C, IP67, (1018044). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Photoelectric -  - Radwell International
Willingboro, NJ, United States
Photoelectric
Photoelectric
SICK Sensors & Switches KT5W-2P1116

SICK Sensors & Switches KT5W-2P1116

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 549418
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000000516-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - 1882-1040870-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details